EN
  • EN
  • DE

UPD78F0537GK(A)-GAJ-AX

Part No UPD78F0537GK(A)-GAJ-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103235-UPD78F0537GK(A)-GAJ-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0537GK(A)-GAJ-AX CAD Model

Description

The UPD78F0537GK(A)-GAJ-AX is a microcontroller manufactured by Renesas Electronics, part of the 78K0/Lx3 series. This series is known for its low power consumption and a range of integrated peripherals, making them suitable for various embedded applications.

Applications

  • Consumer Electronics: Commonly used in remote controls, simple electronic toys, and small home appliances.
  • Industrial Control: Suitable for basic industrial automation tasks, such as sensor monitoring and simple motor control.
  • Security Systems: Can be utilized in basic security systems, like simple alarm devices or access control systems.
  • Medical Devices: Used in portable medical devices for monitoring physiological parameters.

Features

  • CPU Core: Based on the 78K0 core, optimized for efficient instruction execution.
  • Memory: Includes on-chip Flash memory for storing program code. Memory size varies but is typically in the 16KB to 32KB range for similar devices. Includes on-chip RAM for data storage.
  • I/O Ports: Features general-purpose input/output (GPIO) pins to interface with external devices.
  • Timers: Equipped with several timers/counters for accurate timing control and PWM signal generation.
  • Serial Communication: Includes UART and SPI interfaces for serial communication with other devices.
  • A/D Converter: Incorporates an Analog-to-Digital Converter (ADC) for converting analog signals to digital data.
  • Low Power Consumption: Designed for low-power operation, making it ideal for battery-powered applications.
  • Interrupt Controller: Supports multiple interrupt sources for real-time responses to external events.

Benefits

  • Cost-Effective: Integrated peripherals reduce the need for external components, lowering system cost.
  • Long Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Wide Range of Uses: The flexible architecture and integrated peripherals make it suitable for many different purposes.
  • Simple Software Development: The development tools and documentation help to simplify the software development process.
  • Small Size: Available in small packages, enabling integration in compact designs.

Additional Details

The UPD78F0537GK(A)-GAJ-AX typically operates within a voltage range of 1.8V to 5.5V. It's commonly available in packages such as QFP (Quad Flat Package) and LQFP (Low-profile Quad Flat Package). The operating temperature range typically spans from -40°C to +85°C. Programming is usually carried out through a Renesas programmer via a dedicated programming interface. Consult the device datasheet for detailed specifications, including electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,396 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess