EN
  • EN
  • DE

JMC105BJ105MV-F

Part No JMC105BJ105MV-F
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960601-JMC105BJ105MV-F
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JMC105BJ105MV-F CAD Model

Description

The JMC105BJ105MV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications requiring high capacitance, small size, and reliable performance. It is commonly used in various electronic circuits for decoupling, bypassing, and filtering.

Applications:

  • Decoupling capacitor in power supplies
  • Bypass capacitor in digital circuits
  • Filtering capacitor in analog circuits
  • General-purpose applications in consumer electronics
  • Mobile devices (smartphones, tablets)
  • Automotive electronics

Features:

  • High Capacitance: Provides a capacitance value of 1.0 μF.
  • Small Size: Compact package for space-constrained applications.
  • High Reliability: Offers stable performance and long-term reliability.
  • Low ESR: Minimizes power losses and improves circuit efficiency.
  • Temperature Stability: Maintains stable capacitance over a wide temperature range.
  • Lead-Free Construction: Compliant with RoHS standards.

Benefits:

  • Effective Decoupling: Reduces noise and voltage fluctuations in power supplies.
  • Improved Signal Integrity: Provides stable power to digital circuits, enhancing signal quality.
  • Compact Design: Small size enables integration into space-limited applications.
  • Reliable Performance: Ensures stable operation and long-term reliability.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details:

The JMC105BJ105MV-F is manufactured using advanced ceramic materials and processing techniques to achieve high capacitance and reliable performance. Its low equivalent series resistance (ESR) minimizes power losses and improves the efficiency of the circuit. The capacitor exhibits excellent temperature stability, maintaining its capacitance value over a wide temperature range. It is suitable for use in a variety of electronic circuits, including power supplies, digital circuits, and analog circuits. Its compact size and high reliability make it a versatile choice for general-purpose applications. The capacitor's lead-free construction ensures compliance with environmental regulations.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
ON Semiconductor
Lowest to $0.1379
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $2.6115
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess