EN
  • EN
  • DE

3DD13009NL

Part No 3DD13009NL
Manufacturer Inchange Semiconductor Company Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167901-3DD13009NL
Categories Custom Parts
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3DD13009NL CAD Model

Description

The 3DD13009NL is a high-voltage NPN power transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in various high-power and high-speed switching applications. The "NL" likely indicates specific packaging or performance variations compared to the standard 3DD13009.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in SMPS circuits for efficient power conversion in various electronic devices.
  • Electronic Ballasts: Employed in electronic ballasts to drive fluorescent lamps and other lighting systems.
  • High-Voltage Inverters: Utilized in high-voltage inverter circuits for converting DC power to AC power.
  • Power Amplifiers: Used in power amplifier stages for amplifying audio and other signals.
  • Motor Control Circuits: Integrated into motor control circuits to provide efficient and precise control of motor speed and torque.

Features

  • NPN Silicon Transistor: Utilizes NPN silicon technology for efficient current amplification.
  • High Collector-Emitter Voltage (Vceo): Designed to withstand high voltage between collector and emitter, enhancing reliability.
  • High Collector Current (Ic): Capable of handling significant collector current, suitable for high-power applications.
  • Fast Switching Speed: Offers rapid switching performance, minimizing switching losses and improving efficiency.
  • Low Saturation Voltage: Low VCE(sat) ensures minimal power loss during operation, improving overall efficiency.

Benefits

  • Efficient Power Conversion: Provides efficient power conversion in switch-mode power supplies, reducing energy consumption.
  • Improved Lighting Efficiency: Enhances the efficiency of electronic ballasts, resulting in energy savings in lighting systems.
  • Stable High-Voltage Operation: Ensures stable operation in high-voltage inverter circuits, improving system reliability.
  • Enhanced Power Amplification: Delivers substantial power gain in amplifier circuits, improving signal quality.
  • Efficient Motor Control: Enables precise and efficient motor control operation, optimizing motor performance and reducing energy waste.

Technical Specifications

The 3DD13009NL transistor features a collector-emitter voltage (Vceo) of typically 400V, a collector current (Ic) of 12A, and a power dissipation (Pc) of 80W. It has a current gain (hFE) typically ranging from 8 to 20, ensuring effective signal amplification. The saturation voltage (VCE(sat)) is generally around 1.5V, minimizing power losses. The transition frequency (fT) is typically 8 MHz, enabling fast switching speeds. Its operating temperature ranges from -65°C to +150°C.

This transistor is commonly used in applications requiring high voltage, high current, and fast switching capabilities. Its robust design and advanced features ensure long-term reliability and efficient performance in various power electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Linear Technology
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Crouse-Hinds
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess