EN
  • EN
  • DE

2SC3083

Part No 2SC3083
Manufacturer Inchange Semiconductor Company Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220543-2SC3083
Categories Custom Parts
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3083 CAD Model

Description

The 2SC3083 is an NPN silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in various amplifier and switching applications. Due to limited publicly available data, a complete detailed specifications overview is difficult to provide. However, using comparable transistors as a guideline, we can make reasonable assumptions about its application and features.

Applications:

  • Amplifier circuits: Used in audio amplifiers, signal amplifiers, and other amplifier stages to increase the signal strength.
  • Switching circuits: Employed in electronic switches for controlling current flow in various electronic systems.
  • Oscillator circuits: Can be used in oscillator circuits to generate periodic signals.
  • Driver stages: Used as a driver transistor to amplify a signal before feeding it to a higher power device.

Features:

  • NPN Transistor: A negative-positive-negative transistor configuration.
  • Epitaxial construction: Provides improved performance and reliability.
  • High Current Gain (hFE): The transistor has a high current gain, allowing for efficient amplification.
  • Low Saturation Voltage: Ensures low power dissipation during switching operations.
  • Compact Package: Typically available in a small package for easy integration into electronic circuits.

Benefits:

  • Efficient Amplification: High current gain ensures efficient signal amplification, resulting in a stronger output signal.
  • Fast Switching Speed: Allows for rapid switching operations, making it suitable for high-frequency applications.
  • Low Power Consumption: The low saturation voltage reduces power dissipation, leading to energy-efficient operation.
  • Reliable Performance: The epitaxial construction ensures reliable and consistent performance over a wide range of operating conditions.
  • Easy Integration: The compact package allows for easy integration into various electronic circuits, saving space and reducing complexity.

Additional Details:

While precise electrical characteristics such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD) are unavailable without detailed datasheets, similar NPN transistors in the same category typically feature VCEO ratings in the range of 50-80V, IC ratings around 1-2A, and PD ratings between 0.5-1W. The exact specifications will vary depending on the specific manufacturing process and intended application. For detailed electrical characteristics, it is crucial to consult the official datasheet from Inchange Semiconductor Company Limited or a verified supplier.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Linear Technology
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess