EN
  • EN
  • DE

IMP1117AS5X

Part No IMP1117AS5X
Manufacturer IMP, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IMP, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825852-IMP1117AS5X
Ultra Librarian 3D Model Ultra Librarian IMP1117AS5X CAD Model

Description

The IMP1117AS5X is a low-dropout (LDO) linear voltage regulator manufactured by IMP (now Diodes Incorporated). It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. The 'AS5' designates the output voltage (5.0V) and the 'X' usually indicates a specific package type or other minor variation.

Applications

  • Post regulation for switching power supplies
  • Battery-powered systems
  • Microprocessor power supplies
  • Linear regulators for various electronic circuits
  • Power management in portable devices

Features

  • Low dropout voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Fixed output voltage: Provides a stable 5.0V output.
  • Overcurrent protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Three-terminal package: Simple to use with standard three-terminal configuration (input, output, ground).
  • High accuracy: Delivers a precise output voltage.

Benefits

  • Stable output voltage: Provides a reliable and stable voltage source for sensitive electronic components.
  • Protection: Protects the load from overcurrent and thermal overload conditions.
  • Simple to use: Easy to integrate into various electronic circuits.
  • Efficient regulation: Minimizes power dissipation due to its low dropout characteristic.
  • Cost-effective: Provides a cost-effective solution for voltage regulation.

Additional Details

The IMP1117AS5X requires minimal external components for operation, typically only input and output capacitors for stability. Key specifications include input voltage range, output voltage accuracy, dropout voltage, output current capability, and operating temperature range. Refer to the Diodes Incorporated datasheet for complete details. Proper heat sinking may be required depending on the input voltage, output current, and ambient temperature to prevent overheating. This LDO regulator offers a robust and reliable solution for voltage regulation in a variety of applications. Its low dropout voltage and protection features make it well-suited for battery-powered systems and other applications where input voltage fluctuations are a concern.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess