EN
  • EN
  • DE

ZSSC4151AE2R

Part No ZSSC4151AE2R
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN / Sensor Signal Conditioner - Resistive Interface 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr IDT, Integrated Device Technology Inc
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Sensor Signal Conditioner - Resistive
Interface I²C, ZACwire™
Voltage - Supply 4.5V ~ 5.5V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Mounting SMD (SMT)
Base Product Number ZSSC4151
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1833-1011-6,1833-1011-2,1833-1011-1
Standard Package 5,000
Win Source Part Number 981645-ZSSC4151AE2R
Ultra Librarian 3D Model Ultra Librarian ZSSC4151AE2R CAD Model

Description

The ZSSC4151AE2R is a CMOS integrated circuit for highly accurate capacitive sensor signal conditioning with digital SPI output. This sensor signal conditioner is specifically designed for automotive and industrial applications, offering high accuracy and robust performance in demanding environments. It is ideal for pressure sensors, but can also be used for other capacitive sensors.

Applications:

  • Automotive pressure sensors (e.g., tire pressure monitoring, manifold absolute pressure)
  • Industrial pressure transmitters and gauges
  • HVAC pressure sensing
  • Medical pressure sensing
  • Level sensing applications

Features:

  • High-accuracy capacitive sensor signal conditioning
  • Digital SPI output interface
  • Digital compensation of sensor offset, sensitivity, temperature drift, and non-linearity
  • High-resolution ADC (Analog-to-Digital Converter)
  • On-chip temperature sensor for accurate temperature compensation
  • Automotive qualified (AEC-Q100)
  • Low power consumption
  • Robust EMC performance

Benefits:

  • Improved accuracy: Digital compensation algorithms minimize errors caused by sensor variations and environmental factors, leading to higher accuracy in pressure measurements.
  • Simplified system design: Integrated signal conditioning reduces the need for external components, simplifying circuit design and lowering overall system cost.
  • Enhanced reliability: Automotive qualification ensures reliable performance in harsh automotive environments.
  • Reduced power consumption: Low power consumption makes it suitable for battery-powered applications.
  • Faster time to market: The integrated features and SPI interface facilitate rapid integration into existing systems, reducing development time.

Additional Details:

The ZSSC4151AE2R utilizes sophisticated digital signal processing to compensate for sensor imperfections. The compensation algorithms correct for offset, sensitivity, temperature drift, and non-linearity, providing highly accurate and stable pressure measurements across a wide temperature range. The device typically operates from a 3.3V or 5V supply. The SPI interface allows for easy communication with microcontrollers and other digital systems. The integrated temperature sensor allows for accurate temperature compensation, improving overall sensor performance. The device is available in a small outline package suitable for space-constrained applications. It is also designed to meet stringent automotive EMC requirements.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7348 $52.0828
26+ $3.8849 $101.0074
40+ $3.7635 $150.5400
55+ $3.6421 $200.3155
72+ $3.5207 $253.4904
96+ $3.1565 $303.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess