EN
  • EN
  • DE

ZSC31015MCSV1P1

Part No ZSC31015MCSV1P1
Manufacturer IDT, Integrated Device Technology Inc
Catalog Evaluation and Demonstration Boards and Kits
Description ZSC31015 MASS CALIBRATION SYSTEM / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr IDT, Integrated Device Technology Inc
Package Bulk
Type Interface
Function Sensor Signal Conditioner
Utilized IC / Part ZSC31015
Supplied Contents Board(s)
Base Product Number ZSC31015
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1221236-ZSC31015MCSV1P1
Ultra Librarian 3D Model Ultra Librarian ZSC31015MCSV1P1 CAD Model

Description

The ZSC31015MCSV1P1 is a highly integrated sensor signal conditioner (SSC) from IDT (Integrated Device Technology, now Renesas). It is designed for precise amplification and calibration of resistive bridge sensors, commonly used in pressure, force, and torque measurement applications. The device incorporates a high-resolution analog-to-digital converter (ADC), digital signal processing (DSP) capabilities, and a digital interface for communication with a microcontroller or other system components.

Applications

  • Pressure sensors
  • Force sensors
  • Torque sensors
  • Load cells
  • Industrial automation systems
  • Automotive pressure monitoring
  • Medical devices

Features

  • High-resolution ADC
  • Digital calibration and compensation
  • Temperature compensation
  • Non-linearity correction
  • Offset and gain adjustment
  • Digital interface (e.g., I2C, SPI)
  • Low power consumption

Benefits

  • Improved sensor accuracy and precision
  • Reduced system complexity
  • Lower manufacturing costs
  • Enhanced system performance
  • Simplified sensor integration
  • Minimized external components
  • Increased system reliability

Additional Details

The ZSC31015MCSV1P1 enables users to achieve high accuracy in their sensor measurements by providing advanced digital calibration and compensation techniques. It corrects for sensor non-linearity, temperature drift, and other error sources. The digital interface allows for easy communication with a microcontroller, enabling real-time data acquisition and processing. Its low power consumption makes it suitable for battery-powered applications. The specific digital interface (I2C or SPI) and the available calibration parameters are defined in the datasheet. This SSC helps reduce the overall system cost and complexity by integrating multiple functions into a single chip. Its precise calibration algorithms are crucial for applications requiring reliable and accurate sensor data. By compensating for temperature and non-linearity, it ensures consistent performance across a wide range of operating conditions. It streamlines the sensor integration process, reducing the need for complex external circuitry.

You May Also Be Interested in

TDK InvenSense
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess