The IDT P95020ZCLLG is a highly integrated clock generator and buffer designed for various applications requiring precise timing and synchronization. Manufactured by Integrated Device Technology (IDT), this device offers a combination of frequency generation, clock distribution, and signal conditioning capabilities.
Applications
- Networking equipment (routers, switches)
- Data centers
- Servers
- Storage systems
- Test and measurement equipment
- High-performance computing
Features
- Multiple clock outputs with independent frequency dividers
- Low output jitter for high-speed data transmission
- Programmable frequency synthesis via I2C or SPI interface
- Integrated voltage-controlled oscillator (VCO)
- Clock multiplication and division capabilities
- Output enable/disable control
- Supports various clock formats (LVPECL, LVDS, HCSL, CMOS)
- Wide frequency range operation
- Power-down mode for energy conservation
- Small form factor package
Benefits
- Improved system performance due to low jitter and precise clock signals
- Reduced BOM cost by integrating multiple timing functions into a single chip
- Increased design flexibility with programmable frequency settings and output formats
- Simplified clock tree design
- Enhanced system reliability
- Lower power consumption
Additional Details
The P95020ZCLLG typically operates from a 3.3V power supply. The device’s programmable features allow designers to optimize clock signals for different system requirements. The integrated VCO provides a stable and accurate frequency source, while the output buffers ensure clean and reliable clock distribution. The device's small package size makes it suitable for space-constrained applications. Refer to the IDT datasheet for detailed electrical characteristics, timing specifications, and application notes.
This clock generator is often used in applications where synchronization and precise timing are critical, such as in high-speed data communication and digital signal processing systems. It is designed to meet the stringent requirements of modern networking and computing infrastructure.