EN
  • EN
  • DE

SAF7730HV/N331D,51

Part No SAF7730HV/N331D,51
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Car Signal Processor
Clock Rate 400MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Base Product Number SAF77
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 935292105518,SAF7730HV/N331D,518,SAF7730HV/N331D,518-ND
Standard Package 750
Win Source Part Number 1029029-SAF7730HV/N331D,51
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N331D,51 CAD Model

Description

The SAF7730HV/N331D,51 is a cutting-edge car radio and audio DSP product designed and manufactured by NXP Semiconductors. This versatile integrated circuit is engineered to meet the demanding requirements of modern car audio systems, offering a blend of performance, efficiency, and flexibility that sets it apart in the automotive market.

Key Features

  • High-Performance DSP: At the heart of the SAF7730HV/N331D,51 is a powerful digital signal processor (DSP) tailored for audio applications. It is capable of delivering superior sound quality by executing complex audio processing algorithms efficiently.
  • Multi-Standard Radio Support: This product supports various radio standards including AM, FM, and digital radio, ensuring compatibility with global broadcasting formats and providing a seamless listening experience for users.
  • Advanced Audio Processing: It comes equipped with advanced audio processing features such as noise reduction, echo cancellation, and sound enhancement to deliver crystal-clear audio quality even in noisy automotive environments.
  • Flexibility: The SAF7730HV/N331D,51 is designed with flexibility in mind, allowing manufacturers to tailor the product to specific system requirements through programmable software options.

Applications

This product is ideal for a range of automotive audio applications, including:

  • Standard and high-end car radios
  • Audio processing units for in-vehicle infotainment systems
  • Integrated audio systems with navigation and telematics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the SAF7730HV/N331D,51 is no exception. It is built to meet the rigorous standards of the automotive industry, ensuring high reliability and long-term performance even under harsh conditions.

Technical Specifications

For detailed technical specifications and application support, customers are encouraged to consult the product datasheet and NXP's technical support resources to ensure optimal integration into their automotive audio systems.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess