The IDT74FCT388915TDPYG is a high-performance, low-skew, low-jitter clock fanout buffer from Integrated Device Technology (IDT). This device is designed to distribute high-frequency clock signals with minimal degradation of signal integrity, making it suitable for demanding applications in networking, telecommunications, and high-performance computing.
Applications
- Networking equipment (routers, switches)
- Telecommunications infrastructure
- High-performance computing systems
- Servers and workstations
- Clock distribution networks
Features
- Low skew: Minimizes timing differences between output clocks.
- Low jitter: Ensures clock signal stability and reduces timing errors.
- High-frequency operation: Supports high-speed clock signals.
- Multiple outputs: Provides clock signals to multiple destinations.
- Differential signaling: Enhances noise immunity.
- Low power consumption: Reduces overall system power requirements.
Benefits
- Improved system performance: Low skew and jitter contribute to faster and more reliable data processing.
- Enhanced signal integrity: Differential signaling minimizes noise and interference.
- Reduced timing errors: Stable clock signals ensure accurate data synchronization.
- Simplified clock distribution: Multiple outputs eliminate the need for additional clock buffers.
- Lower power consumption: Reduces operating costs and extends battery life in portable devices.
Additional Details
The IDT74FCT388915TDPYG typically operates from a 3.3V power supply. It supports various clock frequencies, depending on the specific configuration. The device is often available in a small outline package (QSOP) or similar, which allows for high-density board layouts. Further specifics, such as exact frequency range and output impedance, will be available in the product datasheet from IDT.