EN
  • EN
  • DE

AD5272BRMZ-50-RL7

Part No AD5272BRMZ-50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 50kOhm 1024POS Non-Volatile 10-Pin MSOP T/R / IC RHEOSTAT 5V 50-TP 1024 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 50k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.5 V to 2.75 V
Features Selectable Address
Tolerance ±1%
Temperature Coefficient (Typ) 5 ppm/°C
Resistance - Wiper (Ohms) (Typ) 35
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 1012181-AD5272BRMZ-50-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD5272
Introduction Date February 17, 2009
ECCN EAR99
Country of Origin Malaysia , Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5272BRMZ-50-RL7 CAD Model

Description

Analog Devices AD5272BRMZ-50-RL7 Digital Potentiometer

The AD5272BRMZ-50-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer offers a compact and reliable solution for applications requiring variable resistor settings. It is part of the AD5272 series, known for its precision and durability.

The device features a 50 kΩ resistance with a very tight tolerance, ensuring accurate settings for the most demanding applications. The potentiometer is digitally controlled through an I²C-compatible interface, allowing for easy adjustment of resistance settings in software. This makes it an ideal choice for automated systems that require precise control of resistance without the need for manual tuning.

One of the standout features of the AD5272BRMZ-50-RL7 is its non-volatile memory (EEMEM), which allows the device to retain the last programmed resistance value even after power is cycled. This ensures that systems using this digital potentiometer can maintain their calibration settings across power cycles, reducing the need for recalibration and increasing system reliability.

The device is packaged in a compact 10-lead MSOP (Mini Small Outline Package), which makes it suitable for space-constrained applications. The AD5272BRMZ-50-RL7 operates over a wide temperature range, making it versatile for use in various environments, from industrial to consumer electronics.

Key features of the AD5272BRMZ-50-RL7 include:

  • 50 kΩ end-to-end resistance
  • I²C-compatible interface
  • Non-volatile memory to retain settings
  • Compact 10-lead MSOP packaging
  • Wide operating temperature range
  • High precision and reliability

Applications for this digital potentiometer include but are not limited to precision calibration, adjustable power supplies, LCD screen adjustment, and audio control systems. Its high precision and digital interface make it an excellent choice for designers looking to add reliable and accurate variable resistance control to their electronic designs.

Overall, the AD5272BRMZ-50-RL7 from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-quality components for the electronics industry.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8797 $52.9173
21+ $4.8244 $101.3124
33+ $4.6736 $154.2288
45+ $4.5229 $203.5305
58+ $4.3721 $253.5818
77+ $3.9198 $301.8246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess