EN
  • EN
  • DE

BTA08-700CW

Part No BTA08-700CW
Manufacturer Kersemi Electronic Co., Ltd.
Catalog Triacs
Description SENSITIVE GATE TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1155195-BTA08-700CW
Manufacturer Homepage www.kersemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-700CW CAD Model

Description

The BTA08-700CW is a Triac manufactured by Kersemi Electronic Co., Ltd. Triacs are semiconductor devices used for controlling AC power, acting as an electronic switch that can conduct current in both directions when triggered. The 'BTA08' indicates a current rating of 8 Amperes, and the '700CW' signifies a blocking voltage of 700 Volts. It's designed for various applications involving AC power control.

Applications

  • Light dimmers
  • Motor speed control
  • Solid-state relays
  • Temperature control systems
  • AC power switching

Features

  • High blocking voltage (700V)
  • High surge current capability
  • Low on-state voltage
  • Sensitive gate triggering
  • Insulated package

Benefits

  • Suitable for high voltage applications
  • Withstands transient voltage spikes
  • Reduces power dissipation
  • Easily triggered by low-power control signals
  • Provides electrical isolation

The BTA08-700CW is designed for use in applications where reliable AC power control is needed. Its ability to handle a blocking voltage of 700V makes it suitable for standard AC line voltages. The high surge current capability ensures that it can withstand temporary overloads without damage. The low on-state voltage minimizes power dissipation, improving efficiency. The sensitive gate triggering allows it to be controlled by low-power logic circuits. The insulated package provides electrical isolation, enhancing safety. Consult the Kersemi Electronic Co., Ltd. datasheet for complete electrical characteristics, including on-state current, gate trigger current, holding current, and thermal resistance. The Triac’s construction includes a silicon die mounted on a heat sink, encased in an insulated package. Proper heat sinking is essential to prevent overheating and ensure reliable operation. Various package options are available, each designed for different mounting configurations and thermal performance requirements.

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0903 $66.5418
13+ $9.0991 $118.2883
20+ $8.8150 $176.3000
28+ $8.5308 $238.8624
36+ $8.2467 $296.8812
47+ $7.3932 $347.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess