EN
  • EN
  • DE

IDT71256S100DB

Part No IDT71256S100DB
Manufacturer IDT, Integrated Device Technology Inc
Catalog SRAM
Description SRAM 32Kx8-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957373-IDT71256S100DB
Series *
Ultra Librarian 3D Model Ultra Librarian IDT71256S100DB CAD Model

Description

The IDT71256S100DB is a high-speed Static Random Access Memory (SRAM) device manufactured by Integrated Device Technology (IDT). It's designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache Memory
  • Embedded Systems
  • Digital Signal Processing (DSP)
  • Networking Equipment
  • Industrial Control Systems

Features:

  • Memory Size: 32K x 8 bits (256Kbits)
  • Access Time: 10 ns
  • Supply Voltage: 5V
  • Operating Current: Typically around 100mA (consult datasheet)
  • Standby Current: Low standby current for power saving
  • Package: DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit)
  • Three-State Outputs

Benefits:

  • Fast Access Time: Enables rapid data retrieval and storage.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy to Use: Simple interface simplifies integration into system designs.
  • Reliable Performance: Provides dependable data storage and retrieval.
  • Wide Operating Temperature Range: Suitable for various environments.

Additional Details:

The IDT71256S100DB operates with a 5V power supply. The device features three-state outputs, enabling easy memory expansion. The operating temperature range is generally from -40°C to +85°C. It is commonly used in applications that require fast and reliable data storage, such as cache memory in microprocessors and data buffers in communication systems. For detailed specifications, including timing diagrams and pinout information, refer to the manufacturer's datasheet.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9722 $79.9722
2+ $65.6179 $131.2358
3+ $63.5677 $190.7031
4+ $61.5165 $246.0660
5+ $59.4663 $297.3315
7+ $53.3148 $373.2036
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess