EN
  • EN
  • DE

SCA114T-D02FA

Part No SCA114T-D02FA
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 1Hz Bandwidth Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Inclinometers
Mfr Murata Electronics
Product Status Obsolete
Axis X or Y
Measuring Range ±30°
Sensitivity ±8mA/FS
Bandwidth 1Hz
Voltage Rating 10 V ~ 36 V
Output Type Current
Interface Analog
Package / Case Module
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number SCA114T
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235056-SCA114T-D02FA
Ultra Librarian 3D Model Ultra Librarian SCA114T-D02FA CAD Model

Description

The Murata Electronics SCA114T-D02FA is a highly reliable module that is categorized as Sensors, Transducers>Motion Sensors - Inclinometers. It has a voltage rating of 10 V ~ 36 V and an output type of Current. The interface is Analog and the bandwidth is 1Hz. The sensitivity is ±8mA/FS and it measures an axis of X or Y. It has a measuring range of ±30° and is packaged in a module. It has a temperature range of -40°C ~ 85°C (TA) and has an ECCN of EAR99. The MSL level is not applicable and the REACH status is REACH unaffected. The HTSUS is 9031.80.8085 and the base product number is SCA114T. This product is obsolete and non-compliant with RoHS standards.

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD
Lowest to $216.4180
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG 12SMD / Sensor Inclinometer ±90° X, Y Axis 10Hz Bandwidth 12-SMD Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Analog Devices Inc.
Programmable Dual-Axis | IMU ACCEL/INCLINE SPI 16LGA
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER MODULE / Sensor Inclinometer X or Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 18Hz Bandwidth Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess