EN
  • EN
  • DE

ICS9LPRS916JGLFT

Part No ICS9LPRS916JGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1113+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 714452-ICS9LPRS916JGLFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS9LPRS916JGLFT CAD Model

Description

The ICS9LPRS916JGLFT is a clock generator or clock synthesizer IC manufactured by IDT (Integrated Device Technology). It is likely designed for use in personal computers and other electronic devices that require precise and synchronized clock signals. These devices are responsible for providing the timing signals necessary for the operation of CPUs, memory, and other system components.

Applications:

  • Desktop PCs
  • Laptop computers
  • Server systems
  • Embedded systems
  • Graphics cards

Features:

  • Generates multiple clock frequencies from a single reference clock
  • Supports various clock output formats (e.g., LVPECL, LVDS, HCSL, CMOS)
  • Integrated Phase-Locked Loop (PLL) for frequency multiplication and division
  • Low jitter performance
  • Programmable clock outputs (likely via I2C or SMBus)

Benefits:

  • Simplifies clock tree design
  • Reduces the number of components required for clock generation
  • Improves system performance by providing stable and accurate clock signals
  • Offers flexibility in clock frequency selection
  • Ensures reliable system operation

Additional Details:

The 'ICS9LPRS' prefix suggests this is part of IDT's clock synthesizer product family for PC applications. The '916' likely denotes a specific feature set or performance level within that family. The 'JGLFT' suffix probably indicates the package type (e.g., a lead-free TSSOP) and possibly tape-and-reel packaging for automated assembly. The device probably uses a PLL to generate a variety of clock frequencies from a crystal oscillator or other reference clock. Its low jitter performance is crucial for ensuring signal integrity in high-speed digital systems. Supply voltage is likely 3.3V or 2.5V. Programmability is likely provided through I2C or SMBus, allowing the clock outputs to be configured dynamically. A datasheet would be needed to determine the specific output frequencies, supported clock formats, and programming details.

Designers would need to consult the IDT documentation to confirm these assumptions and properly integrate this chip into their designs.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4151 $115.9248
75+ $2.3400 $175.5000
103+ $2.2638 $233.1714
132+ $2.1887 $288.9084
177+ $1.9623 $347.3271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess