EN
  • EN
  • DE

B39301R2707U310

Part No B39301R2707U310
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 303.8250MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Type SAW
Frequency 303.825MHz
Impedance 50 Ohm
Temperature Range - Operating -45°C to 85°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.053" (1.35mm)
Win Source Part Number 1021515-B39301R2707U310
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39301R2707U310 CAD Model

Description

The Qualcomm SAW component is a surface mount device that comes in a reel (TR) packaging.

  • Device Type: Crystal oscillator
  • Packaging: Reel (TR)
  • Impedance: 50 Ohm
  • Frequency: 303.825MHz
  • Height: 0.053" (1.35mm)
  • Operating Temperature: -45°C to 85°C
  • Frequency Stability and Tolerance: Not specified
  • Category: Crystals, Oscillators, Resonators
  • Status: Obsolete (EOL)
  • Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
  • Popularity: Medium

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 16.0000MHZ 15PF SMD
Lowest to $0.5395
Murata Electronics North America
CERAMIC RES 12.2880MHZ 33PF SMD
Lowest to $0.2463
TST - Tamsan
26/10/9/3.2X2.5
Lowest to $0.1240
Murata Electronics North America
CERAMIC RES 12.0000MHZ 10PF SMD
Lowest to $0.1791
Murata Electronics North America
Lowest to $0.2213
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF SMD
Lowest to $0.9196
Murata Electronics North America
CERAMIC RES 10.0000MHZ 15PF T/H
Lowest to $0.1176
Murata Electronics North America
Lowest to $0.2595
Murata Electronics North America
CERAMIC RES 4.1900MHZ 15PF T/H / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess