EN
  • EN
  • DE

ICS954310CGLF

Part No ICS954310CGLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 758268-ICS954310CGLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS954310CGLF CAD Model

Description

The ICS954310CGLF is a clock synthesizer produced by IDT (Integrated Device Technology). It falls under the category of clock and timing solutions, and is specifically designed for use in various electronic systems requiring precise clock signal generation and distribution. These types of clock synthesizers are essential for ensuring synchronization and proper operation of digital circuits within devices.

Applications

  • Desktop PCs: Provides timing for the CPU, chipset, memory, and peripheral interfaces.
  • Notebooks/Laptops: Same as desktop PCs, but with a focus on power efficiency.
  • Servers: Generates clocks for processors, memory, and high-speed data buses.
  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Embedded Systems: Can be utilized in various embedded applications requiring precise timing control.

Features

  • Multiple Clock Outputs: Generates multiple clock signals with different frequencies to meet the diverse needs of a system.
  • Integrated Phase-Locked Loop (PLL): Utilizes PLL technology for frequency multiplication and jitter reduction, ensuring high-quality clock signals.
  • Programmable Clock Frequencies: Allows users to program the output clock frequencies to match specific application requirements.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock signal's frequency over a small range.
  • Low Jitter: Provides clock signals with very low jitter, which is crucial for maintaining signal integrity in high-speed digital systems.
  • I2C Interface: Offers an I2C interface for programming and controlling the clock synthesizer's parameters.

Benefits

  • Improved System Performance: Ensures accurate and synchronized operation of various components within a system.
  • Reduced EMI: Spread Spectrum Clocking helps minimize electromagnetic interference, improving overall system reliability.
  • Increased Design Flexibility: Programmable clock frequencies allow for easy adaptation to different system requirements.
  • Enhanced Signal Integrity: Low jitter clock signals help maintain signal integrity in high-speed digital systems.
  • Simplified System Design: Integrates multiple clock generation functions into a single chip, simplifying board layout and reducing component count.

Additional Details

The ICS954310CGLF typically operates on a supply voltage of 3.3V. It is often available in a small form-factor package suitable for space-constrained applications. The specific output frequencies, jitter performance, and other electrical characteristics can be found in the product datasheet. It also incorporates advanced power management features to minimize power consumption, making it suitable for use in battery-powered devices. Proper grounding and decoupling techniques are essential for optimal performance. Detailed application notes are usually available from IDT to assist designers in implementing the device in their systems. This part is designed to meet the rigorous timing requirements of modern electronic devices, ensuring reliable and efficient operation.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess