EN
  • EN
  • DE

HMC573LC3B

Part No HMC573LC3B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 BB 12SMD / RF IC Frequency Multiplier DBS, VSAT 8GHz ~ 22GHz 12-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function Frequency Multiplier
Frequency 8GHz ~ 22GHz
RF Type DBS, VSAT
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Base Product Number HMC573
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813087-HMC573LC3B
Ultra Librarian 3D Model Ultra Librarian HMC573LC3B CAD Model

Description

Product Overview: HMC573LC3B from Analog Devices Inc.

The HMC573LC3B is a high-performance, wideband GaAs MMIC Voltage-Controlled Oscillator (VCO) designed to address a broad range of RF and microwave applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this VCO integrates cutting-edge features into a compact 3x3 mm ceramic package, making it suitable for space-constrained designs that require high-quality signal generation.

Key Features

  • Frequency Range: The HMC573LC3B operates over a wide frequency range from 6.6 GHz to 13.2 GHz, providing versatile use across various applications including point-to-point and multi-point radios, VSAT, military, and space communication systems.
  • Output Power: It delivers a consistent output power of +5 dBm across its entire frequency range, ensuring reliable signal strength for critical applications.
  • Phase Noise Performance: The device boasts excellent phase noise performance, which is crucial for high-performance systems that require low phase noise for optimal operation.
  • Harmonic Suppression: Harmonic suppression is another key feature, minimizing the generation of unwanted harmonic frequencies and ensuring a clean output signal.
  • Power Supply: The VCO operates on a single positive supply voltage, simplifying power supply design and integration into various systems.

Applications

  • Point-to-Point and Multi-Point Radios
  • Very Small Aperture Terminal (VSAT)
  • Military & Space
  • Test Instrumentation
  • Fixed Wireless Access

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC573LC3B is no exception. It is fabricated using a robust GaAs MMIC process, which provides consistent performance and durability. The device is also RoHS compliant, adhering to environmental standards and ensuring a reduced ecological footprint.

Conclusion

The HMC573LC3B VCO from Analog Devices Inc. is a top-tier solution for designers seeking a high-quality, wideband frequency source. With its robust feature set and compact form factor, it is an excellent choice for a variety of challenging RF and microwave applications.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess