EN
  • EN
  • DE

ICS9248AG-198LFT

Part No ICS9248AG-198LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1211+
Reference case TSOP28
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753584-ICS9248AG-198LFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9248AG-198LFT CAD Model

Description

The ICS9248AG-198LFT is a clock synthesizer designed and manufactured by IDT (Integrated Device Technology). It's a highly integrated solution intended to generate precise clock signals for a range of applications. This device integrates various clock generation and distribution functions, reducing the need for external components and simplifying system design.

Applications

  • Desktop PCs: Clock generation for motherboards and peripheral devices.
  • Notebook PCs: Timing solution for portable computing platforms.
  • Embedded Systems: Precise clock signals for industrial control and automation.
  • Networking Equipment: Clock generation for routers, switches, and network interfaces.
  • Consumer Electronics: Timing for set-top boxes, media players, and gaming consoles.

Features

  • Multiple Clock Outputs: Provides several independent clock outputs to support different system components.
  • Frequency Synthesis: Utilizes a phase-locked loop (PLL) to generate precise frequencies.
  • Configurable Output Frequencies: Offers programmable output frequencies to meet specific system requirements.
  • Low Jitter: Designed to minimize phase noise and ensure stable clock signals.
  • Power Management: Includes power-saving modes to reduce overall system power consumption.

Benefits

  • Enhanced System Performance: Provides stable and accurate clock signals for optimal system operation.
  • Design Flexibility: Configurable outputs enable adaptation to various system architectures.
  • Reduced BOM Cost: Integration reduces the number of discrete components required for clock generation.
  • Improved Reliability: Low jitter clock signals enhance the stability and reliability of digital systems.
  • Lower Power Consumption: Power management features contribute to overall energy efficiency.

Additional Details

The ICS9248AG-198LFT typically operates from a 3.3V power supply. It is packaged in a surface-mount format for ease of integration into printed circuit boards. The specific output frequency range and configuration options are detailed in the product datasheet. IDT provides comprehensive technical documentation and support to assist engineers in the implementation of this clock synthesizer. Its integrated features and precise clock generation make it a valuable component in a wide range of electronic systems where timing accuracy is paramount.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess