EN
  • EN
  • DE

1321SB 0021000

Part No 1321SB 0021000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description 2 (1 Pair) Conductor Multi-Conductor Cable Red 16 AWG Foil 1000.0' (304.8m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Belden Inc.
Packaging Spool
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair)
Wire Gauge 16 AWG
Conductor Strand Solid
Conductor Material Copper, Bare
Jacket (Insulation) Material Low Smoke Zero Halogen (LSZH)
Jacket (Insulation) Diameter 0.337" (8.56mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Red
Ratings UL Style CMG
Features Drain Wire, Flame Retardant, UV Resistant
Voltage 300 V
Temperature Range - Operating -20°C ~ 105°C
Usage Alarm, Marine
Jacket (Insulation) Thickness 0.0450" (1.143mm)
Conductor Insulation Rubber
Shield Material Aluminum, Polyester
Shield Coverage 100%
Base Product Number 1321SB
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1480332-1321SB 0021000
Ultra Librarian 3D Model Ultra Librarian 1321SB 0021000 CAD Model

You May Also Be Interested in

Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess