EN
  • EN
  • DE

UJA1075ATW/3V3/WDJ

Part No UJA1075ATW/3V3/WDJ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications Automotive
Interface CAN, LIN
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting SMD (SMT)
Base Product Number UJA1075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306399118
Standard Package 2,000
Win Source Part Number 1171308-UJA1075ATW/3V3/WDJ
Ultra Librarian 3D Model Ultra Librarian UJA1075ATW/3V3/WDJ CAD Model

Description

The NXP UJA1075ATW/3V3/WDJ is a robust high-speed CAN transceiver designed to facilitate reliable communication in automotive and industrial applications. This advanced transceiver is part of NXP's comprehensive portfolio of networking solutions, engineered to provide secure and efficient data transmission across Controller Area Networks (CAN).

Key Features

  • Power Supply: The device operates at a 3.3V power supply voltage, making it suitable for systems that require lower voltage levels for energy efficiency.
  • Watchdog: Integrated watchdog functionality enhances system reliability by monitoring the microcontroller and resetting it if necessary to prevent system failures.
  • Thermal Protection: The transceiver includes thermal protection features to safeguard the device against overheating, ensuring stable performance across different operating conditions.
  • Bus Fault Detection: It is equipped with bus fault detection capabilities, which allow for the identification of issues on the CAN bus lines, contributing to the overall robustness of the communication network.
  • Low-power Mode: An energy-saving low-power mode reduces power consumption when the network is idle, supporting applications that require energy efficiency.

Applications

The UJA1075ATW/3V3/WDJ is ideal for a wide range of applications, including but not limited to:

  • Automotive networks such as body control modules, gateway modules, and powertrain systems.
  • Industrial automation systems where reliable CAN communication is crucial.
  • Heavy machinery and agricultural vehicles that require robust data communication under harsh environmental conditions.

Product Reliability

NXP's commitment to quality ensures that the UJA1075ATW/3V3/WDJ transceiver meets stringent industry standards for reliability and performance. With features like under-voltage detection and fail-safe operation, this transceiver is designed to maintain communication integrity and prevent data corruption in the event of power supply fluctuations or system faults.

In summary, the NXP UJA1075ATW/3V3/WDJ is a versatile and dependable CAN transceiver that provides robust communication solutions for demanding automotive and industrial environments. Its integration of protective features and low-power operation makes it an excellent choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,255 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess