The ICS853S12AKILF is a high-performance, low-skew, 1-to-12 fanout buffer from IDT (Integrated Device Technology). It is designed for high-frequency clock distribution applications where minimal signal degradation and low additive jitter are crucial. This device is part of IDT's broader family of clock distribution solutions, renowned for their precision and reliability.
Applications
- Networking equipment: Routers, switches, and servers.
- Telecommunications infrastructure.
- High-performance computing platforms.
- Clock distribution in data centers.
- Test and measurement equipment.
Features
- Low additive jitter: Ensures minimal degradation of clock signal quality.
- High-frequency operation: Supports high-speed data transfer and processing.
- 1-to-12 fanout: Distributes clock signals to multiple destinations.
- Differential inputs and outputs: Provides excellent noise immunity.
- Output enable control: Allows for flexible clock management.
- Operating Voltage: 3.3V
- Package: 32-pin VFQFN package
Benefits
- Improved system performance: Low jitter and high-frequency operation contribute to faster and more reliable data processing.
- Reduced signal degradation: Differential signaling and low additive jitter minimize signal distortion.
- Simplified clock distribution: 1-to-12 fanout reduces the number of clock distribution components needed.
- Enhanced system reliability: Robust design and noise immunity ensure stable operation.
- Flexible clock management: Output enable control allows for dynamic clock configuration.
Additional Details
The ICS853S12AKILF is typically used in conjunction with crystal oscillators or other clock sources to provide precise and synchronized timing signals throughout a system. Its differential inputs and outputs support various signaling standards, ensuring compatibility with a wide range of devices. The device's low power consumption makes it suitable for energy-sensitive applications. Proper termination techniques are recommended to maintain signal integrity at high frequencies.