EN
  • EN
  • DE

ICS551AMILFT

Part No ICS551AMILFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP-8
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 718590-ICS551AMILFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS551AMILFT CAD Model

Description

The ICS551AMILFT is a high-performance clock synthesizer from IDT (Integrated Device Technology). This device is designed to generate precise clock frequencies for various applications, including networking, communications, and computing systems. It offers a flexible and reliable solution for clock management and distribution.

Applications

  • Networking equipment (routers, switches)
  • Communications systems
  • Computing platforms
  • Clock distribution networks
  • Video and audio processing
  • Industrial control systems

Features

  • Generates multiple clock frequencies
  • Low phase jitter
  • Output enable control
  • 3.3V power supply operation
  • PLL-based frequency synthesis
  • Available in TSSOP package

Benefits

  • Precise clock generation: Provides accurate and stable clock frequencies for demanding applications.
  • Low jitter: Minimizes timing errors, improving system performance.
  • Multiple clock outputs: Supports a variety of clock frequencies from a single device.
  • Flexible configuration: Allows for customization to meet specific system requirements.
  • Easy integration: TSSOP package simplifies board layout and assembly.
  • Reliable performance: IDT is a trusted manufacturer known for quality clock management solutions.

The ICS551AMILFT is an essential component for systems requiring precise and stable clock signals. Its low phase jitter ensures minimal timing errors, which is crucial for high-speed data transfer and signal processing. The device offers multiple clock outputs, allowing for the synchronization of various system components. The PLL-based frequency synthesis provides a flexible and reliable way to generate the desired clock frequencies. The small form factor and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess