EN
  • EN
  • DE

8543BGILFT

Part No 8543BGILFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 650MHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output LVDS
Maximum Input Frequency 650MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1010406-8543BGILFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 8543BGILFT CAD Model

Description

The 8543BGILFT is a high-performance clock buffer/driver from IDT (Integrated Device Technology). It is designed to distribute clock signals with minimal skew and jitter, ensuring reliable timing synchronization in complex electronic systems. This device is commonly used in networking equipment, servers, and other high-speed applications where precise clock distribution is critical.

Applications:

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for clock distribution.
  • Server Systems: Implemented in server motherboards for timing synchronization of CPUs, memory, and peripherals.
  • Data Centers: Employed in data center infrastructure for precise clock distribution across multiple devices.
  • Telecommunications Equipment: Utilized in base stations and telecommunications switches for reliable timing signals.
  • High-Performance Computing: Integrated into high-speed computing systems for synchronized data processing.

Features:

  • Low Skew: Minimizes timing differences between output clock signals, ensuring accurate synchronization.
  • Low Jitter: Reduces phase noise in the clock signal, improving overall system performance.
  • Multiple Outputs: Provides multiple buffered clock outputs to drive various components.
  • Wide Frequency Range: Supports a broad range of clock frequencies, accommodating different application requirements.
  • Low Power Consumption: Operates with minimal power, reducing overall system power consumption.

Benefits:

  • Improved System Performance: Precise clock distribution enhances overall system performance and reliability.
  • Enhanced Timing Accuracy: Low skew and jitter ensure accurate timing synchronization across the system.
  • Versatile Applications: Suitable for a wide range of applications requiring precise clock distribution.
  • Efficient Power Usage: Minimizes power consumption, reducing overall system power requirements.
  • Simplified Design: Easy integration into existing systems with minimal design effort.

Additional Details:

The 8543BGILFT operates with a supply voltage of typically 3.3V or 2.5V. It features a fanout buffer architecture that minimizes signal degradation and maintains signal integrity. The device is available in various package options, including TSSOP and QFN, for flexible PCB layout. Consult the IDT datasheet for detailed specifications, including timing characteristics, electrical parameters, and mechanical dimensions.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess