EN
  • EN
  • DE

80HCPS1848RMI

Part No 80HCPS1848RMI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Specialized ICs
Description IC SW RAPIDIO 16PORT 784-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series CPS-1848
Packaging Tray
Part Status Obsolete(EOL)
Type Serial RapidIO Switch
Applications Wireless Infrastructure
Mounting SMD
Package 784-BBGA, FCBGA
Manufacturer Package 784-FCBGA (29x29)
Win Source Part Number 766264-80HCPS1848RMI
Popularity Medium
Supply and Demand Status Limited
Family Name 80HCPS1848
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 80HCPS1848RMI CAD Model

Description

The CPS-1848 series Serial RapidIO Switch from IDT is an obsolete (EOL) product designed for wireless infrastructure applications.

  • Package: 784-BBGA, FCBGA
  • Mounting Type: SMD
  • Family Name: 80HCPS1848
  • Category: Integrated Circuits (ICs)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $13.1702
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess