EN
  • EN
  • DE

74FCT162543ATPV

Part No 74FCT162543ATPV
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SSOP-56
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 729170-74FCT162543ATPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT162543ATPV CAD Model

Description

The IDT 74FCT162543ATPV is a 16-bit registered transceiver designed for high-speed data transmission in a wide range of digital systems. This device integrates transceivers and registers, providing bidirectional data flow and storage capabilities. Its high-performance characteristics make it suitable for applications requiring fast and reliable data transfer.

Applications:

  • Memory Interface: Used as a memory interface buffer in computer systems.
  • Data Communication: Employed in data communication systems for bidirectional data transfer.
  • Bus Interface: Integrated into bus interface circuits to provide buffering and registration.
  • Digital Systems: Utilized in various digital systems requiring high-speed data transmission and storage.
  • Networking Equipment: Found in network switches and routers for buffering and transmitting data.

Features:

  • 16-Bit Transceiver: Provides bidirectional data transfer for 16-bit data paths.
  • Registered Outputs: Features registered outputs for improved timing and signal integrity.
  • High-Speed Operation: Designed for high-speed data transmission.
  • Low Ground Bounce: Minimizes ground bounce for stable operation.
  • TTL Compatible Inputs: Accepts TTL logic levels for easy interfacing with other components.
  • Hot Insertion: Supports hot insertion for live system upgrades.

Benefits:

  • Improved Data Transfer: High-speed operation ensures efficient data transfer in digital systems.
  • Enhanced Signal Integrity: Registered outputs and low ground bounce improve signal integrity and timing.
  • Easy Integration: TTL compatible inputs simplify interfacing with other components.
  • Stable Operation: Minimizes ground bounce for stable and reliable performance.
  • System Flexibility: Hot insertion capability allows for live system upgrades without downtime.

Additional Details:

The 74FCT162543ATPV operates within a supply voltage range, usually 3.3V or 5V, according to the datasheet. Key parameters include propagation delay, output drive current, and power consumption. The transceiver's registered outputs provide improved timing characteristics, making it suitable for high-speed applications. Detailed electrical characteristics, mechanical dimensions, and application recommendations are available in the datasheet.

When using the IDT 74FCT162543ATPV, designers should consider the specific requirements of the application, including data transfer rates, voltage levels, and timing constraints. Proper termination techniques and PCB layout practices are crucial for ensuring optimal performance and signal integrity. This device provides a robust and efficient solution for high-speed data transmission in a variety of digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess