EN
  • EN
  • DE

RJ2S-CLD-D24

Part No RJ2S-CLD-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 8A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Nom
Coil Current 25.7 mA
Coil Type Non Latching
Features Diode, Lighted Indicator
Termination Style Plug In
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.08 kOhms
Base Product Number RJ2S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 891730-RJ2S-CLD-D24
Ultra Librarian 3D Model Ultra Librarian RJ2S-CLD-D24 CAD Model

Description

The 891730-RJ2S-CLD-D24 is a power relay manufactured by IDEC.

  • Series: RJ
  • Termination Style: Plug-in
  • Features: Diode and lighted indicator
  • Contact Form: DPDT (2 Form C)
  • Contact Material: Silver nickel (AgNi)
  • Coil Resistance: 1.08 kOhms
  • Coil Current: 25.7 mA
  • Operate Time: 20 ms
  • Release Time: 20 ms
  • Relay Type: General purpose
  • Coil Type: Non-latching
  • Coil Voltage: 24VDC
  • Contact Rating: 8A
  • Switching Voltage: 250VAC
  • Socketable: Yes
  • Operating Temperature: -40°C to 70°C
  • Manufacturer: IDEC

You May Also Be Interested in

Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2603 $50.0824
20+ $5.1367 $102.7340
31+ $4.9762 $154.2622
42+ $4.8157 $202.2594
54+ $4.6551 $251.3754
72+ $4.1736 $300.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess