EN
  • EN
  • DE

RJ2S-CL-A24

Part No RJ2S-CL-A24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 8A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Nom
Coil Current 41.1 mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In
Must Operate Voltage 19.2 VAC
Must Release Voltage 7.2 VAC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 243 Ohms
Base Product Number RJ2S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 891727-RJ2S-CL-A24
Ultra Librarian 3D Model Ultra Librarian RJ2S-CL-A24 CAD Model

Description

The 891727-RJ2S-CL-A24 is a power relay from the RJ series by IDEC.

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 8A
  • Coil Voltage: 24VAC
  • Coil Resistance: 243 Ohms
  • Mounting Type: Socketable
  • Operating Temperature: -40°C to 70°C
  • Manufacturer: IDEC
  • Status: Active

You May Also Be Interested in

TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess