EN
  • EN
  • DE

RJ1S-CL-D12

Part No RJ1S-CL-D12
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 12A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 12 A
Switching Voltage 250VAC - Nom
Coil Current 48 mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage 8.4 VDC
Must Release Voltage 1.2 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 271 Ohms
Base Product Number RJ1S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
California Prop 65 Warning Information
Win Source Part Number 891723-RJ1S-CL-D12
Ultra Librarian 3D Model Ultra Librarian RJ1S-CL-D12 CAD Model

Description

The IDEC 891723-RJ1S-CL-D12 is a power relay component that is designed to handle currents over 2 Amps.

  • Series: RJ
  • Termination Style: Plug-in
  • Quick Connect Terminals: 0.187" (4.7mm)
  • Feature: Lighted indicator
  • Package: Bulk
  • Contact Form: SPDT
  • Contact Material: Silver nickel
  • Coil Voltage: 12VDC
  • Coil Resistance: 271 Ohms
  • Contact Rating (Current): 12A
  • Switching Voltage: 250VAC
  • Operating Temperature: -40°C to 70°C
  • Manufacturer: IDEC
  • Status: Active

You May Also Be Interested in

NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3517 $50.2755
37+ $2.7501 $101.7537
57+ $2.6642 $151.8594
78+ $2.5782 $201.0996
101+ $2.4923 $251.7223
135+ $2.2345 $301.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess