EN
  • EN
  • DE

NRAS1100-10A-AA

Part No NRAS1100-10A-AA
Manufacturer IDEC
Catalog Circuit Breakers
Description Circuit Breaker Thermal Magnetic; 250V AC 65V DC; 10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 10 A
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Panel
Number of Poles 1
RoHS Compliant
Termination Quick Connect
Voltage Rating (AC) 250 V
Voltage Rating (DC) 65 V
Win Source Part Number 1106867-NRAS1100-10A-AA
Categories Circuit Breakers
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRAS1100-10A-AA CAD Model

Description

The IDEC electronic component is a circuit breaker that is used to protect electronic devices from overloading.

  • Win Source Part Number: 1106867-NRAS1100-10A-AA
  • Termination: Quick Connect
  • Current Rating: 10 A
  • Number of Poles: One
  • Mounting: Panel
  • RoHS Compliant: Yes
  • Voltage Rating (AC): 250 V
  • Voltage Rating (DC): 65 V
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2.5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 500MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 850MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess