EN
  • EN
  • DE

MCP2022-500E/SL

Part No MCP2022-500E/SL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LIN TXRX W/V-REG 5V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175mV
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 208195-MCP2022-500E/SL
Ultra Librarian 3D Model Ultra Librarian MCP2022-500E/SL CAD Model

Description

Microchip Technology MCP2022-500E/SL - LIN Transceiver

The MCP2022-500E/SL from Microchip Technology is a robust and versatile LIN (Local Interconnect Network) transceiver designed for automotive and industrial applications. This high-quality transceiver integrates a voltage regulator and a LIN transceiver into a single package, facilitating the development of reliable LIN bus communication systems.

Key Features:

  • Integrated Voltage Regulator: The device includes a 5V voltage regulator with an output current capability of 50 mA, which can power external components or the host microcontroller, reducing system complexity and component count.
  • High ESD Protection: This transceiver is built to withstand electrostatic discharge events, featuring an ESD protection of ±15kV (Human Body Model) on the LIN bus pin, ensuring robustness in harsh environments.
  • Temperature Range: The MCP2022-500E/SL is designed to operate over the industrial temperature range of -40°C to +125°C, making it suitable for a wide range of applications that require reliable performance under extreme conditions.
  • Wake-up Capability: It supports wake-up functionality through the LIN bus, allowing for efficient power management by waking up the system only when communication is needed.
  • Bus Pin Short-Circuit Protection: The device includes short-circuit protection on the LIN bus pin to battery and ground, enhancing the safety and durability of the system.
  • Compliance: The transceiver is compliant with the LIN Bus Specification 2.0, 2.1, and SAE J2602, ensuring compatibility with other LIN standard devices and systems.

Applications:

The MCP2022-500E/SL is ideal for a variety of applications, including:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Consumer electronics

Package:

The device is offered in a 14-pin SOIC package, providing a compact solution that is easy to integrate into various designs.

With its integrated features and compliance with industry standards, the MCP2022-500E/SL LIN transceiver from Microchip Technology is an excellent choice for engineers looking to implement a reliable and efficient communication interface in their automotive or industrial applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess