EN
  • EN
  • DE

MCR8DCMT4G

Part No MCR8DCMT4G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 8A 600V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer ON Semiconductor
Packaging Reel(TR)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 5.1A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 30mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A @ 60Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK-3
Win Source Part Number 023158-MCR8DCMT4G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MCR8DCMT4G CAD Model

Description

ON Semiconductor MCR8DCMT4G Silicon Controlled Rectifier

The MCR8DCMT4G is a high-performance silicon controlled rectifier (SCR) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This SCR is a versatile and robust component that is widely used in a variety of applications, including industrial, automotive, and consumer electronics. It is renowned for its high surge capabilities and excellent on-state characteristics, making it an ideal choice for applications requiring efficient and reliable control of high power.

Key Features

  • Voltage Rating: The MCR8DCMT4G has a repetitive peak off-state voltage (VDRM) of 600V, which allows it to handle high voltage applications with ease.
  • Current Rating: It has a high current rating of 8A, ensuring that it can control a significant amount of power for various electrical loads.
  • Gate Sensitivity: This SCR features a sensitive gate trigger current (IGT) that allows it to be triggered with minimal control current, offering precise control over the switching action.
  • Surge Capability: It boasts an impressive non-repetitive surge peak on-state current (ITSM) of 80A, making it capable of handling high surge currents without failure.
  • Thermal Characteristics: The MCR8DCMT4G is designed with excellent thermal properties, ensuring stable performance over a wide temperature range.
  • Package: Packaged in a DPAK (TO-252) surface-mount package, it is suitable for compact designs and easy integration into various circuit layouts.

Applications

  • Motor Control
  • Overvoltage Crowbar Protection
  • Capacitive Discharge Ignitions
  • Solid State Relays
  • Power Control in Consumer Appliances

The MCR8DCMT4G SCR from ON Semiconductor is a testament to the company's commitment to providing reliable and efficient power control solutions. Its combination of high voltage and current capabilities, along with its sensitive gate and robust surge performance, make it a top choice for designers and engineers looking to enhance the performance and reliability of their power control systems.

Ordering Information

The MCR8DCMT4G is available for order, and ON Semiconductor ensures quality and support for their products. For detailed specifications, application notes, and ordering information, you can visit the ON Semiconductor official website or contact their sales and support team.

You May Also Be Interested in

Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4339 $50.1865
85+ $1.1765 $100.0025
135+ $1.1398 $153.8730
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess