EN
  • EN
  • DE

S802C31S2WCQ

Part No S802C31S2WCQ
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE DPDT 15A 125V / Slide Switch DPDT Panel Mount, Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series S
Package Bulk
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Snap on Cap
Actuator Length 5.08mm
Contact Material Copper
Contact Finish Silver
Mounting Type Panel Mount, Snap-In
Termination Style Wire Leads
Features Red Actuator
Temperature Range - Operating -30°C ~ 65°C
Actuator Material Polyamide (PA66), Nylon 6/6
Switch Travel 4.57mm
Electrical Life 10,000 Cycles
Base Product Number S802C31
Other Names CKC5012,*S802C31S2WCQ,2266-S802C31S2WCQ
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233173-S802C31S2WCQ
Ultra Librarian 3D Model Ultra Librarian S802C31S2WCQ CAD Model

Description

The S series slide switch, part number 1233173-S802C31S2WCQ, is manufactured by C&K and is designed for use in a variety of electronic applications.

  • Actuator Color: Red
  • Contact Finish: Silver
  • Contact Material: Copper
  • Current Rating: 15A (AC)
  • Applications: Panel Mount and Snap-In

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
CW Industries
SWITCH SLIDE 4PDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess