EN
  • EN
  • DE

LW6MP-24MG

Part No LW6MP-24MG
Manufacturer IDEC
Catalog Pushbutton Switches
Description Pushbutton Switches 25mm Pilot Light Green
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079922-LW6MP-24MG
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LW6MP-24MG CAD Model

Description

The LW6MP-24MG is a pilot light from IDEC, designed for panel mounting to provide clear visual indication in industrial environments. Utilizing an LED light source, it offers a long lifespan, low power consumption, and high visibility. This pilot light is commonly used in control panels, machinery, and other equipment where status indication is crucial.

Applications

  • Industrial control panels
  • Machine tools
  • Automated machinery
  • Process control systems
  • Transportation equipment

Features

  • LED Illumination: Provides bright and energy-efficient lighting.
  • Panel Mounting: Designed for easy installation on control panels.
  • Durable Construction: Built to withstand harsh industrial environments.
  • Multiple Color Options: Available in various colors for clear and distinct indication.
  • Low Power Consumption: Minimizes energy usage and reduces operating costs.
  • Long Lifespan: Offers extended service life, reducing maintenance.

Benefits

  • Clear Visual Indication: Enables easy monitoring of equipment status.
  • Easy Installation: Simplifies panel assembly and reduces installation time.
  • Reliable Operation: Ensures consistent performance in demanding environments.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficient: Lowers operating costs and reduces environmental impact.

Additional Details

The LW6MP-24MG series from IDEC is known for its robust construction and reliable performance in various industrial applications. The LED light source provides high visibility even in brightly lit environments, ensuring that the status indication is easily noticeable. The pilot light is designed to be easily mounted on control panels, with a variety of mounting options available. The durable construction materials and sealed design make it resistant to dust, water, and other environmental factors commonly found in industrial settings. For detailed specifications, including voltage ratings, current consumption, and environmental certifications, refer to the official IDEC datasheet for the LW6MP-24MG pilot light.

You May Also Be Interested in

C&K Components
Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant
Lowest to $1.5241
C&K Components
SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Need more? Email Us
IDEC
Switch Hardware Nameplate
Need more? Email Us
Omron
SWITCH PUSHBUTTON DPDT 0.1A 30V / Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Lowest to $43.6837
C&K Components
Electromechanical Switch Key Switch N.O. SPST 0.1A Box
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
NKK Switches
SWITCH PUSH SPST-NO 0.4VA 28V
Lowest to $14.6604
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess