EN
  • EN
  • DE

MCP8026-115E/MP

Part No MCP8026-115E/MP
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-28V 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Package Tube
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM
Technology NMOS, PMOS
Applications General Purpose
Voltage - Supply 6V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number MCP8026
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851912-MCP8026-115E/MP
Ultra Librarian 3D Model Ultra Librarian MCP8026-115E/MP CAD Model

Description

Microchip Technology MCP8026-115E/MP Product Overview

The MCP8026-115E/MP is a highly-integrated, robust motor driver from Microchip Technology, designed to provide a complete solution for driving 3-phase brushless DC motors. This compact and efficient device integrates a variety of features that simplify motor control and power management in automotive and industrial applications.

Key Features

  • Three Half-Bridge Drivers: The device includes three half-bridge drivers capable of delivering 1.5A each, providing efficient power for a wide range of motor applications.
  • Integrated MOSFETs: The MCP8026-115E/MP comes with low-resistance MOSFETs that ensure minimal power loss and heat generation, enhancing the system's overall efficiency.
  • Enhanced Protection: Equipped with over-temperature, over-current, and under-voltage lockout protection, the MCP8026-115E/MP ensures the safety and reliability of the motor operation.
  • Configurable Gate Drive: The gate drive voltage is adjustable, allowing for optimization of the MOSFET performance according to specific application requirements.

Integrated Functions

  • Power Management: The MCP8026-115E/MP features an integrated voltage regulator that provides a stable supply for the internal logic and additional circuitry.
  • Communication Interface: An SPI/I2C-compatible serial interface is included for easy communication with microcontrollers, enabling precise control over motor operation.
  • Sensor Interfaces: The device supports Hall sensor inputs for rotor position detection, which is crucial for accurate motor commutation.

Applications

The versatility of the MCP8026-115E/MP makes it an ideal choice for a variety of applications, including:

  • Automotive systems such as power windows, mirrors, and fans
  • Industrial automation equipment
  • Robotics and drones
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP8026-115E/MP is no exception. It is built to meet stringent automotive and industrial standards, ensuring high reliability and performance in demanding environments.

With its comprehensive set of features and protections, the MCP8026-115E/MP from Microchip Technology stands out as a sophisticated and reliable motor driver solution for designers looking to enhance their motor control systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0257 $51.2850
120+ $0.8416 $100.9920
185+ $0.8153 $150.8305
255+ $0.7890 $201.1950
330+ $0.7627 $251.6910
440+ $0.6838 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess