EN
  • EN
  • DE

HS1C-P04Z-R

Part No HS1C-P04Z-R
Manufacturer IDEC
Catalog Unclassified
Description SAFETY SWITCH SPRING LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1063464-HS1C-P04Z-R
Ultra Librarian 3D Model Ultra Librarian HS1C-P04Z-R CAD Model

Description

The 1063464-HS1C-P04Z-R is an electronic component manufactured by IDEC.

  • Category: Uncategorized - Unclassified
  • Series: *
  • Package Type: Bulk
  • Standard Package: 1 piece
  • Status: Active
  • Win Source Part Number: 1063464-HS1C-P04Z-R

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess