EN
  • EN
  • DE

36279

Part No 36279
Manufacturer Greenlee Communications
Catalog Screw and Nut Drivers
Description Greenlee Slug-Buster® Knockout Replacement Conduit Die, Hole Size 1.21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Shape Round
Weight 90.718474 g
Win Source Part Number 1157751-36279
Categories Tools and Supplies
Manufacturer Greenlee Communications
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 36279 CAD Model

Description

Greenlee Communications is a trusted manufacturer of high-quality tools and supplies. This round-shaped product with a weight of 90.718474 g is perfect for use in the field of electronics.

  • Shape: Round
  • Weight: 90.718474 g
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Application: Electronics

You May Also Be Interested in

Greenlee Communications
Greenlee Slug-Buster® Knockout Replacement Conduit Die, Hole Size 1.21
Need more? Email Us
Apex Tool Group
SERIES 99 BALL POINT HEX METRIC
Need more? Email Us
Wiha
SOFTFINISH SLOTTED SCRDRV 3.0MM
Need more? Email Us
Klein Tools, Inc.
SCREWDRIVER SLOTTED 1/8\
Need more? Email Us
Apex Tool Group
SERIES 99 BALL POINT HEX SAE
Need more? Email Us
HARTING
SCREWDRIVER HEX 2.5MM 8.03\
Need more? Email Us
Apex Tool Group
BLADE SET HEX SOCKET W/CASE 9PC
Need more? Email Us
Klein Tools, Inc.
SCREWDRIVER SLOTTED 1/8\
Need more? Email Us
Apex Tool Group
NUT DRIVER HEX SOCKET 7MM 6.14\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess