Products specifications Report Issue?

Frequency Range 1.5MHz Max
Type Non-Invasive (Solid Core)
Current Rating (Amps) 18 A
Inductance 1.8 mH
ET (Volt-Time) 150VµS
Turns Ratio - Primary 1:100
Current Ratio 100:1
DC Resistance (DCR) 4.8Ohm
Mounting Type Surface Mount
Size / Dimension 0.256" L x 0.236" W (6.50mm x 6.00mm)
Height - Seated (Max) 0.181" (4.60mm)
Termination Style J Lead
Package Cut Tape (CT)
Supply and Demand Status Shortage
Win Source Part Number 1545070-CT02-100
Ultra Librarian 3D Model Ultra Librarian CT02-100 CAD Model

You May Also Be Interested in

EPCOS (TDK)
SMT current sense transformers
Lowest to $0.9417
ECAD model for B82801A824A100
Tamura
SENSOR CURRENT HALL 10A AC/DC
Lowest to $10.5063
ECAD model for L18P010D15
Pulse
CURR SENSE XFMR 34A T/H
Need more? Email Us
ECAD model for PA3655NL
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
ECAD model for CT50A
Pulse
CURR SENSE XFMR 1:50 20A SMD
Need more? Email Us
ECAD model for PA1005.050NL
Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
ECAD model for CST-1010
Texas Instruments
IC FLUXGATE SENSOR 20WQFN / Integrated Magnetic Fluxgate Sensor for Closed-Loop Current Sensing
Lowest to $11.4984
ECAD model for DRV421RTJR
Pulse
CURR SENSE XFMR 100:1 35A SMD
Need more? Email Us
ECAD model for PB0026NL
Pulse
CURR SENSE XFMR 1:70 20A SMD
Need more? Email Us
ECAD model for PA1005.070NL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention