EN
  • EN
  • DE

PPC750LGB300A2

Part No PPC750LGB300A2
Manufacturer IBM
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189326-PPC750LGB300A2
Categories Custom Parts
Manufacturer IBM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC750LGB300A2 CAD Model

Description

The PPC750LGB300A2 is a PowerPC 750 family microprocessor manufactured by IBM. It is a low-power, high-performance processor designed for embedded applications, networking equipment, and other applications requiring efficient processing.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet processing and control functions.
  • Embedded Systems: Employed in embedded systems such as industrial control systems, medical devices, and automotive electronics.
  • Telecommunications Equipment: Utilized in telecommunications infrastructure equipment.
  • Imaging Devices: Found in printers, scanners, and other imaging devices.
  • Industrial Automation: Applied in industrial automation systems for control and monitoring tasks.

Features:

  • PowerPC Architecture: Based on the PowerPC architecture, offering a robust and efficient instruction set.
  • 300 MHz Clock Speed: Operates at a clock speed of 300 MHz, providing high processing performance.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Integrated L1 Cache: Features integrated L1 instruction and data caches for fast memory access.
  • Floating-Point Unit (FPU): Includes a floating-point unit for performing floating-point calculations.
  • Memory Controller: Integrates a memory controller for interfacing with external memory.

Benefits:

  • High Performance: Delivers high processing performance for demanding applications.
  • Low Power Consumption: Reduces power consumption and extends battery life.
  • Simplified System Design: Integrates key functions, simplifying system design.
  • Improved System Reliability: Provides reliable performance in harsh environments.
  • Reduced System Cost: Integrates multiple functionalities into a single chip, reducing system cost.

Additional Details:

The PPC750LGB300A2 typically operates from a low voltage power supply. It is available in a BGA (Ball Grid Array) package. Proper heat sinking may be required to dissipate heat generated by the processor, especially at higher clock speeds. Refer to the IBM datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and thermal characteristics.

Software development for this processor typically involves using a software development kit (SDK) that includes a compiler, debugger, and libraries. Understanding the PowerPC architecture and instruction set is essential for efficient software development.

You May Also Be Interested in

ICT
Need more? Email Us
Pericom
Lowest to $1.6087
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess