EN
  • EN
  • DE

IBM POWER-SFF-1-TRAY - SFF-1 DISK TRAY 2.5" FOR POWER SYSTEMS

Part No IBM POWER-SFF-1-TRAY - SFF-1 DISK TRAY 2.5" FOR POWER SYSTEMS
Manufacturer IBM
Catalog IT infrastructure Accessories
Description SFF-1 DISK TRAY 2.5" FOR POWER SYSTEMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413646-IBM POWER-SFF-1-TRAY - SFF-1 DISK TRAY 2.5" FOR POWER SYSTEMS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM POWER-SFF-1-TRAY - SFF-1 DISK TRAY 2.5" FOR POWER SYSTEMS CAD Model

Description

The IBM POWER-SFF-1-TRAY represents a specialized Small Form Factor (SFF-1) disk tray designed to accommodate 2.5"" drives within IBM Power Systems. This accessory is crucial for businesses that require expanded storage capabilities or need to replace existing disk trays in their infrastructure. Constructed with precision, it ensures a secure fit and reliable connection for the storage drives, thereby preventing data loss and enhancing system stability. The tray is compatible with a wide range of IBM Power Systems, making it versatile for different setups. Its design prioritizes easy installation and maintenance, enabling quick drive swaps and upgrades without significant system downtime. In environments where storage demands are constantly evolving, the IBM POWER-SFF-1-TRAY offers a scalable solution that can support the ever-increasing data storage requirements, promoting efficient data management and accessibility. It is an essential component for organizations looking to leverage the performance and reliability of IBM Power Systems in handling their critical data workloads.

You May Also Be Interested in

EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess