Products specifications

Manufacturer IBM
Win Source Part Number 1415086-IBM ECC7 - 3M OPTICAL CABLE PAIR
Category Cables
Ultra Librarian 3D Model Ultra Librarian IBM ECC7 - 3M OPTICAL CABLE PAIR CAD Model

Description

Identical in specification to the IBM EMX0-ECC7, the IBM ECC7 is a high-quality 3-meter Optical Cable Pair designed to support the stringent requirements of contemporary data transmission and network connectivity. Engineered for superior performance, this optical cable pair facilitates swift, secure, and efficient data exchange, with a special focus on optimizing the operational integrity and speed of connections in data-intensive environments. It epitomizes IBM's commitment to advanced technology solutions conducive to the demands of modern-day networking and data center operations.

You May Also Be Interested in

Lenovo
nx360 M5 1x2, 2.5 12G HDD short cable, HW RAID
Need more? Email Us
ECAD model for LENOVO 00KA360 - nx360 M5 1x2, 2.5 12G HDD short cable, HW RAID
Lenovo
ST550 8x2.5 Power Cable
Need more? Email Us
ECAD model for LENOVO 01KN097 - ST550 8x2.5 Power Cable
Lenovo
Lenovo cable for RAID 930-8i
Need more? Email Us
ECAD model for LENOVO 00MV104 - Lenovo cable for RAID 930-8i
Lenovo
x3650 M4 ODD Cable
Need more? Email Us
ECAD model for LENOVO 00D4048 - x3650 M4 ODD Cable
Lenovo
25 m LC-LC Fibre Cable
Need more? Email Us
ECAD model for LENOVO 3573-6025 - 25 m LC-LC Fibre Cable
Lenovo
Tape PWR SATA
Need more? Email Us
ECAD model for LENOVO 40K6558 - Tape PWR SATA
Lenovo
Cable - Power 2x8 to 2x8 for BP1/2 - ST650v2
Need more? Email Us
ECAD model for LENOVO 02JJ399 - Cable - Power 2x8 to 2x8 for BP1/2 - ST650v2
Lenovo
CABLE SCSI
Need more? Email Us
ECAD model for LENOVO 25R0048 - CABLE SCSI
Lenovo
Lenovo LC-LC, 1m. Cable length: 1 m, Connector 1: LC, Connector 2: LC
Need more? Email Us
ECAD model for LENOVO 00MJ168 - 1m Fiber Cable (LC)

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention