EN
  • EN
  • DE

IBM 7226-RAILS - Rail-Kit for 1U Multi-Media Enclosure

Part No IBM 7226-RAILS - Rail-Kit for 1U Multi-Media Enclosure
Manufacturer IBM
Catalog Rack Options
Description Rail-Kit for 1U Multi-Media Enclosure
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420954-IBM 7226-RAILS - Rail-Kit for 1U Multi-Media Enclosure
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 7226-RAILS - Rail-Kit for 1U Multi-Media Enclosure CAD Model

Description

The IBM 7226-RAILS rail-kit is engineered to provide a secure and stable mounting solution for the IBM 1U Multi-Media Enclosure. These rails are designed specifically to fit standard 19-inch server racks, ensuring compatibility across a wide range of data center configurations. The kit includes a pair of high-quality metal rails that facilitate the smooth sliding and easy access of the multi-media enclosure for maintenance, upgrade, or deployment tasks. Additionally, this rail kit is crafted to support the weight and dimensions of the multi-media enclosure, providing a snug and secure fit that prevents vibrations and ensures the safety of the installed media devices. The easy-to-follow instructions and included mounting hardware make the installation process straightforward, allowing for a quick and secure setup. By implementing the IBM 7226-RAILS rail-kit, data center managers can optimize space, improve organization, and ensure the longevity and reliability of their multi-media enclosure within the IT ecosystem.

You May Also Be Interested in

IBM
IBM v3700 G1 SFF CTR rails
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
IBM RACK MOUNT KIT
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
9080 RAIL KIT (System Control Unit)
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
IBM V5000 EXP rails
Need more? Email Us
IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
rack kit for 2005-B16
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess