EN
  • EN
  • DE

LCMXO2-7000HC-5BG256I

Part No LCMXO2-7000HC-5BG256I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 206 I/O 256CABGA / CPLD MachXO2 Family 2.5V/3.3V 256-Pin CABGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series MachXO2
Number of LABs/CLBs 858
Number of Logic Elements/Cells 6864
Total RAM Bits 245760
Number of I/O 206
Operating Supply Voltage 2.375 V ~ 3.465 V
Mounting SMD
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 256-LFBGA
Manufacturer Package 256-CABGA (14x14)
Win Source Part Number 778411-LCMXO2-7000HC-5BG256I
Popularity Medium
Supply and Demand Status Limited
Family Name LCMXO2-7000
Introduction Date January 24, 2011
ECCN 3A991.d
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LCMXO2-7000HC-5BG256I CAD Model

Description

The LCMXO2-7000HC-5BG256I is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. This FPGA is designed for high-performance, low-power applications, offering a versatile solution for a wide range of digital logic implementations. The device is characterized by its instant-on capability, small footprint, and cost-effectiveness.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation equipment to implement custom control algorithms.
  • Consumer Electronics: Employed in set-top boxes, digital TVs, and other consumer devices to handle video processing, audio decoding, and system control functions.
  • Communications Equipment: Found in routers, switches, and base stations to implement custom communication protocols and data processing functions.
  • Automotive Systems: Used in infotainment systems, advanced driver-assistance systems (ADAS), and engine control units (ECUs) to provide real-time processing and control capabilities.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and other medical devices to perform signal processing and control functions.

Features:

  • 6864 Look-Up Tables (LUTs): Provides a significant amount of programmable logic resources for implementing complex digital circuits.
  • 256 I/O Pins: Offers a large number of input/output pins for interfacing with various external devices and systems.
  • Embedded Block RAM: Includes embedded block RAM for on-chip data storage, reducing the need for external memory.
  • High-Speed I/O Interfaces: Supports high-speed interfaces such as LVDS, allowing for fast data transfer rates.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered and energy-sensitive applications.

Benefits:

  • Flexibility and Customization: Allows designers to implement custom logic functions tailored to their specific application requirements.
  • Reduced Development Time: FPGAs enable rapid prototyping and design iterations, reducing the time to market for new products.
  • Increased System Integration: Facilitates the integration of multiple functions into a single chip, reducing board space and system complexity.
  • Improved Performance: Offers high-speed performance and parallel processing capabilities, enabling faster and more efficient system operation.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions compared to discrete components or ASICs (Application-Specific Integrated Circuits).

Additional Details:

The LCMXO2-7000HC-5BG256I is available in a 256-ball BGA (Ball Grid Array) package. It operates over an industrial temperature range, making it suitable for harsh environments. The device is programmed using Lattice's Diamond design software, which provides a comprehensive set of tools for design entry, simulation, and implementation. Detailed technical specifications, including timing parameters, power consumption data, and I/O characteristics, can be found in the device datasheet provided by Lattice Semiconductor.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2032 $52.8128
10+ $10.8334 $108.3340
15+ $10.4948 $157.4220
20+ $10.1563 $203.1260
26+ $9.8177 $255.2602
35+ $8.8021 $308.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess