EN
  • EN
  • DE

IBM 46C2358 - 1U RACK RAIL KIT 46C2360/46C2359

Part No IBM 46C2358 - 1U RACK RAIL KIT 46C2360/46C2359
Manufacturer IBM
Catalog Rack Options
Description 1U RACK RAIL KIT 46C2360/46C2359
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420862-IBM 46C2358 - 1U RACK RAIL KIT 46C2360/46C2359
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 46C2358 - 1U RACK RAIL KIT 46C2360/46C2359 CAD Model

Description

The IBM 46C2358 comprises a 1U Rack Rail Kit designed to accommodate specific IBM server models (46C2360/46C2359), ensuring a secure and stable installation within a data center or server room rack environment. This kit includes all necessary components for mounting, offering a tailored fit and streamlined installation process. Created to enhance the organization and efficiency of data center operations, the 1U rack rail kit supports optimal airflow and accessibility, crucial for maintaining server performance and ease of maintenance. The design prioritizes both durability and flexibility, facilitating quick adjustments and upgrades. This rail kit represents a crucial investment for businesses looking to maximize their server hardware's reliability and operational longevity within the often demanding conditions of a modern IT infrastructure.

You May Also Be Interested in

IBM
IBM rail kit
Need more? Email Us
IBM
RAIL KIT M9S / MHE / MME SYSTEM CONTROL UNIT
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us
IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
IBM FlashSystem 7000 SFF EXP rails
Need more? Email Us
IBM
Expansion enclosure rail kit
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
IBM FlashSystem 5200 SFF Expansion rails
Need more? Email Us
IBM
mounting kit L/D 32
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess