EN
  • EN
  • DE

FUJITSU RX2540M4-LFF-8 - RX2540 M4 8x3.5

Part No FUJITSU RX2540M4-LFF-8 - RX2540 M4 8x3.5
Manufacturer Fujitsu Electronics America, Inc.
Catalog Server
Description RX2540 M4 8x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1404125-FUJITSU RX2540M4-LFF-8 - RX2540 M4 8x3.5
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU RX2540M4-LFF-8 - RX2540 M4 8x3.5 CAD Model

Description

The Fujitsu RX2540 M4 is a 2U dual-socket rack server optimized for performance and scalability, making it ideal for virtualization, collaborative applications, and high-performance computing. It is powered by up to two Intel Xeon Scalable processors from the Bronze to Platinum series, which enables it to meet diverse workload demands and offer up to 56 cores in total. The server supports up to 3TB of DDR4 memory in 24 DIMM slots, enhancing application performance and data throughput. This model, the RX2540 M4 with 8x3.5"" large form factor (LFF) hard drives, offers ample storage capacity and flexibility, allowing businesses to benefit from a balance of high storage volume and exceptional performance. The configuration supports various RAID levels for data protection and comes with multiple I/O options for increased expandability, including PCIe slots for additional graphics and network cards. Redundant power supplies and hot-pluggable fan modules ensure high availability and minimal downtime, while advanced thermal management and energy efficient components reduce operating costs. The server comes with integrated remote management features, permitting administrators to monitor and manage the server remotely, thus enhancing operational efficiency. The Fujitsu RX2540 M4 is a robust platform designed to address the demands of mission-critical operations while providing scalability for future growth.

You May Also Be Interested in

IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess