EN
  • EN
  • DE

IBM 3584-23R8830 - Motor Driver Assembly (MDA-CF) (L23, L53

Part No IBM 3584-23R8830 - Motor Driver Assembly (MDA-CF) (L23, L53
Manufacturer IBM
Catalog IT infrastructure Accessories
Description Motor Driver Assembly (MDA-CF) (L23, L53
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413701-IBM 3584-23R8830 - Motor Driver Assembly (MDA-CF) (L23, L53
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3584-23R8830 - Motor Driver Assembly (MDA-CF) (L23, L53 CAD Model

Description

The IBM 3584-23R8830 Motor Driver Assembly (MDA-CF), designed for the L23 and L53 models, is a critical component in IBM's tape library systems. This assembly is responsible for the precise control of motors within the tape library, managing the movement and positioning of tapes for operation, archival, and retrieval processes. Its high reliability and precision are essential for maintaining the efficiency and effectiveness of the tape library, ensuring fast access to stored data and the integrity of tape handling. Engineered with advanced technology, this motor driver assembly supports the smooth and accurate operation of the library's mechanical systems. It plays a pivotal role in the automated processes of the library, helping to reduce manual intervention and enhance system uptime. The 3584-23R8830 is designed for easy installation and maintenance, ensuring minimal downtime and extending the operational lifespan of the library. Its robust construction and reliable performance make it an indispensable component for businesses relying on IBM's tape library systems for data backup and storage solutions.

You May Also Be Interested in

EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC takeout
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess