EN
  • EN
  • DE

IBM 01FT756 - PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter

Part No IBM 01FT756 - PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414520-IBM 01FT756 - PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01FT756 - PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter CAD Model

Description

The IBM 01FT756 PCIe3 2-Port 25/10 Gb NIC & ROCE SR/Cu Adapter is a state-of-the-art network interface card designed to accelerate network communications and enhance data center efficiencies. This adapter leverages PCIe Generation 3 technology, providing a high-speed interface that significantly reduces bottlenecks in transferring data between servers and the network. It features two ports capable of supporting 25 Gb/s and 10 Gb/s Ethernet connections, ensuring superior bandwidth for both standard and advanced data center applications. Furthermore, this adapter incorporates RDMA over Converged Ethernet (RoCE) technology, allowing for low latency and high-performance remote direct memory access (RDMA) capabilities. This is particularly beneficial for applications requiring fast data access and transfer, such as high-performance computing (HPC), cloud computing, and storage replication. The IBM 01FT756 is designed for optimal efficiency and compatibility with a broad range of IBM server systems, making it an ideal choice for enterprises looking to upgrade their network infrastructure to accommodate growing data demands.

You May Also Be Interested in

Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess