EN
  • EN
  • DE

LENOVO 3573-6025 - 25 m LC-LC Fibre Cable

Part No LENOVO 3573-6025 - 25 m LC-LC Fibre Cable
Manufacturer Lenovo
Catalog Cables
Description 25 m LC-LC Fibre Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425162-LENOVO 3573-6025 - 25 m LC-LC Fibre Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 3573-6025 - 25 m LC-LC Fibre Cable CAD Model

Description

The Lenovo 3573-6025 is a 25-meter LC-LC Fiber Cable designed to meet the high-speed, high-bandwidth connectivity needs of modern data centers and networking environments. This cable is engineered with high-quality fiber optics to ensure optimal performance and reliability over long distances, making it ideal for linking servers, switches, and storage devices across different areas of a data center or connecting disparate data centers. The LC (Lucent Connector) to LC interface is widely recognized for its easy-to-use, secure locking mechanism, ensuring a stable connection that minimizes the risk of accidental disconnections, which could lead to data transmission errors or downtimes. The adoption of fiber optic technology significantly reduces signal degradation compared to traditional copper cables, enabling data transfers at gigabit or even terabit speeds, depending on the network equipment and infrastructure. Moreover, its immunity to electromagnetic interference ensures consistent data integrity and speed, regardless of the surrounding electronic equipment or power cables. With its considerable length and superior construction, the Lenovo 3573-6025 is a versatile and dependable choice for any organization seeking to enhance its network's performance, scalability, and reliability.

You May Also Be Interested in

NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess