EN
  • EN
  • DE

SUPERMICRO X520-SR2-SM - Intel 10Gb Dual-Port SFP+ Ethernet Adapter

Part No SUPERMICRO X520-SR2-SM - Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Manufacturer Supermicro
Catalog Adapters
Description Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1434889-SUPERMICRO X520-SR2-SM - Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO X520-SR2-SM - Intel 10Gb Dual-Port SFP+ Ethernet Adapter CAD Model

Description

The SUPERMICRO X520-SR2-SM Ethernet Adapter is designed to meet the needs of high-performance computing environments, providing a reliable, scalable, and versatile networking solution. It equips two SFP+ ports that support 10Gbps fiber connections, catering to enterprises needing fast and secure data transmission capabilities. Leveraging the power of the Intel 82599ES Ethernet Controller, this adapter enhances data flow efficiency across networks and reduces CPU utilization, thereby optimizing overall system performance. The X520-SR2-SM comes with Intel's Virtualization Technology for Connectivity (VT-c) which offers improved I/O performance in virtualized environments. It supports advanced networking features such as VLAN tagging, Jumbo Frames, and PCIe v2.0 (5GT/s) for increased bandwidth and lower latency. This dual-port Ethernet adapter also includes hardware and software redundancy, ensuring high availability and resilience in critical applications. Additionally, it is equipped with Intel's Direct Cache Access (DCA), allowing faster data retrieval and throughput by enabling the direct transfer of data between the network card and the processor cache.

You May Also Be Interested in

Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess