EN
  • EN
  • DE

IBM 00Y2419 - 2port 10Gbps Eth. host int.card, no SFPs

Part No IBM 00Y2419 - 2port 10Gbps Eth. host int.card, no SFPs
Manufacturer IBM
Catalog IT infrastructure Accessories
Description 2port 10Gbps Eth. host int.card, no SFPs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413577-IBM 00Y2419 - 2port 10Gbps Eth. host int.card, no SFPs
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2419 - 2port 10Gbps Eth. host int.card, no SFPs CAD Model

Description

The IBM 00Y2419 model is a high-performance Ethernet host interface card (HIC) featuring two ports capable of 10Gbps throughput each, designed for seamless integration into IBM servers. This adapter enhances the network capabilities of the server by providing high-speed connectivity and data transfer rates for bandwidth-intensive applications without including Small Form-factor Pluggable (SFP) transceivers, offering flexibility in network connection setups according to specific project requirements. The architecture of this card is optimized for efficiency and low latency, making it suitable for virtualization, cloud services, and storage networking. Its compatibility with a broad range of network protocols and standards ensures it can be integrated into diverse IT environments. The IBM 00Y2419 is equipped with advanced features such as virtualization, quality of service (QoS), and power management technologies. This HIC is designed for businesses looking to upgrade their network infrastructure to keep pace with the demands of modern enterprise applications, providing a reliable and scalable networking solution.

You May Also Be Interested in

EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess